APEM Components, Inc. Panel Indicator, 16Mm, Red, 28Vdc; Led Color Apem Q16FP1BPXXSR28E

Description
PANEL INDICATOR, 16MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16Mm, Red, 28Vdc; Led Color Apem - 82Y8180 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16Mm, Red, 28Vdc; Led Color Apem
82Y8180
Panel Indicator, 16Mm, Red, 28Vdc; Led Color Apem 82Y8180
PANEL INDICATOR, 16MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes

PANEL INDICATOR, 16MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:2cd; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82Y8180
Product Name Panel Indicator, 16Mm, Red, 28Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-CSL0902VT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1439-1-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 631 nm (4650 to 6310 Å)
View Details