APEM Components, Inc. Led Indicator 16Mm Rohs Compliant Apem Q16F5BXXHR12E3PB

Description
LED INDICATOR 16MM ROHS COMPLIANT: YES
Description
LED INDICATOR 16MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Q16F5BXXHR12E3PB is a Ø16 mm panel mount LED indicator with a flush metal bezel, rear epoxy wires, black finish, hyperbright red LED, 12 VDC operating voltage, IP67 sealing, and a custom secret until lit legend code for 'park brake' (-3PB). It features a 10 mm water clear super bright LED lens, 200 mm wire terminations, and operates within a rear epoxy body temperature range of -40 °C to +85 °C. The part uses a common cathode configuration with a forward voltage of 2.2 V and luminous intensity of 2,800 mcd for a prominent mount. Torque requirement is 75 cNm, and maximum panel thickness is 11 mm.

Datasheet Summary
Powered by GS/AI

Q16F5BXXHR12E3PB is a Ø16 mm panel mount LED indicator with a flush metal bezel, rear epoxy wires, black finish, hyperbright red LED, 12 VDC operating voltage, IP67 sealing, and a custom secret until lit legend code for 'park brake' (-3PB). It features a 10 mm water clear super bright LED lens, 200 mm wire terminations, and operates within a rear epoxy body temperature range of -40 °C to +85 °C. The part uses a common cathode configuration with a forward voltage of 2.2 V and luminous intensity of 2,800 mcd for a prominent mount. Torque requirement is 75 cNm, and maximum panel thickness is 11 mm.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator 16Mm Rohs Compliant Apem - 81Y0272 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator 16Mm Rohs Compliant Apem
81Y0272
Led Indicator 16Mm Rohs Compliant Apem 81Y0272
LED INDICATOR 16MM ROHS COMPLIANT: YES

LED INDICATOR 16MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 81Y0272
Product Name Led Indicator 16Mm Rohs Compliant Apem
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Force Guided Relays - 2861795 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details