APEM Components, Inc. Led Panel Indicator, Red, 16Mm, 12Vdc Rohs Compliant Apem Q16F5BXXHR12E-3BU

Description
LED PANEL INDICATOR, RED, 16MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 16MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 16Mm, 12Vdc Rohs Compliant Apem - 65AH9470 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 16Mm, 12Vdc Rohs Compliant Apem
65AH9470
Led Panel Indicator, Red, 16Mm, 12Vdc Rohs Compliant Apem 65AH9470
LED PANEL INDICATOR, RED, 16MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 16MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9470
Product Name Led Panel Indicator, Red, 16Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers