APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem Q16F1CXXY24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; Product Range:Q Series; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; Product Range:Q Series; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem - 15R9947 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
15R9947
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem 15R9947
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; Product Range:Q Series; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; Product Range:Q Series; Forward Voltage:2.1V; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9947
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details