APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem Q16F1CXXY12E

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem - 15R9946 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
15R9946
Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem 15R9946
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:4mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9946
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - SML-LXT0805IW-TR - 029411-SML-LXT0805IW-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
5 suppliers