APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem Q16F1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; Product Range:Q Series; Forward Voltage:3.2V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; Product Range:Q Series; Forward Voltage:3.2V; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem - 15R9944 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
15R9944
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem 15R9944
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; Product Range:Q Series; Forward Voltage:3.2V; Supply Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:-; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; Product Range:Q Series; Forward Voltage:3.2V; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9944
Product Name Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-AA3528SECKT/J309CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers