APEM Components, Inc. Panel Indicators, Pilot Lights Q16F1BXXY24E

Description
"LED Panel Indicator Yellow Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Yellow Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1729-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1729-ND
Panel Indicators, Pilot Lights 679-1729-ND
"LED Panel Indicator Yellow Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Yellow Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q16F1BXXY24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16F1BXXY24E
LED Indication Q16F1BXXY24E
LED Indicator 16mm Flush 24VDC IP67

LED Indicator 16mm Flush 24VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16F1BXXY24E
LED Panel Mount Indicators Q16F1BXXY24E
LED Panel Mount Indicators INDICATOR 24V 16MM FLUSH YELLOW

LED Panel Mount Indicators INDICATOR 24V 16MM FLUSH YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1729-ND Q16F1BXXY24E Q16F1BXXY24E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details