APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem Q16F1BXXW24E

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem - 15R9930 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
15R9930
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem 15R9930
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9930
Product Name Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details