APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem Q16F1BXXW110E

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem - 15R9928 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
15R9928
Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem 15R9928
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9928
Product Name Panel Mount Indicator, Led, 16Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details