APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem Q16F1BXXR12E

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem - 15R9926 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem
15R9926
Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem 15R9926
PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9926
Product Name Panel Mount Indicator, Led, 16Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers