APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem Q16F1BXXG110E

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem - 15R9922 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem
15R9922
Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem 15R9922
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9922
Product Name Panel Mount Indicator, Led, 16Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details