APEM Components, Inc. Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem Q16F1BXXB110E

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem - 15R9919 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
15R9919
Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem 15R9919
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9919
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details