APEM Components, Inc. Panel Mounting LED Indicator Q16 Series

Description
16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q16 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q16 Series
Panel Mounting LED Indicator Q16 Series
16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number Q16 Series
Product Name Panel Mounting LED Indicator
Lamp Type LED Lamps
Flash Lamp Flash Lamp (optional feature)
LED Color Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Tri / Bi-Color
Terminal Type Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature)
Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301087 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
3 suppliers
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details