APEM Components, Inc. Panel Mounting LED Indicator Q16 Series

Description
16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q16 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q16 Series
Panel Mounting LED Indicator Q16 Series
16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

16mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Number Q16 Series
Product Name Panel Mounting LED Indicator
LED Type Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343URC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details