APEM Components, Inc. Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem Q14P6CXXY02E

Description
LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem - 84AC6064 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem
84AC6064
Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem 84AC6064
LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AC6064
Product Name Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details