APEM Components, Inc. Led Indicator, Panel, 14Mm, Yellow, 2V; Led Colour Apem Q14P6CXXY02

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 2V; Led Colour Apem - 91Y6925 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 2V; Led Colour Apem
91Y6925
Led Indicator, Panel, 14Mm, Yellow, 2V; Led Colour Apem 91Y6925
LED INDICATOR, PANEL, 14MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 2V; LED Colour:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6925
Product Name Led Indicator, Panel, 14Mm, Yellow, 2V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2MM,RA,RED LED - AM2520EH/ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details