APEM Components, Inc. Led Panel Indicator, 14Mm, Red, 3.3Vdc; Led Color Apem Q14P6CXXR02E

Description
LED PANEL INDICATOR, 14MM, RED, 3.3VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, RED, 3.3VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Red, 3.3Vdc; Led Color Apem - 54W8588 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Red, 3.3Vdc; Led Color Apem
54W8588
Led Panel Indicator, 14Mm, Red, 3.3Vdc; Led Color Apem 54W8588
LED PANEL INDICATOR, 14MM, RED, 3.3VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, RED, 3.3VDC; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54W8588
Product Name Led Panel Indicator, 14Mm, Red, 3.3Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details