APEM Components, Inc. Led Indicator, Panel, 14Mm, Red, 2V; Led Colour Apem Q14P6CXXR02

Description
LED INDICATOR, PANEL, 14MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 2V; Led Colour Apem - 91Y6924 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 2V; Led Colour Apem
91Y6924
Led Indicator, Panel, 14Mm, Red, 2V; Led Colour Apem 91Y6924
LED INDICATOR, PANEL, 14MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 2V; LED Colour:Red; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6924
Product Name Led Indicator, Panel, 14Mm, Red, 2V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342DCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFBB54W-1CT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details