APEM Components, Inc. Panel Indicators, Pilot Lights Q14P6CXXG02E

Description
LED Panel Indicator Green Diffused 1.8V ~ 3.3V 20mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Green Diffused 1.8V ~ 3.3V 20mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-4187-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-4187-ND
Panel Indicators, Pilot Lights 679-4187-ND
LED Panel Indicator Green Diffused 1.8V ~ 3.3V 20mA PC Pin

LED Panel Indicator Green Diffused 1.8V ~ 3.3V 20mA PC Pin

Buy Now Datasheet
LED Indication - Q14P6CXXG02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P6CXXG02E
LED Indication Q14P6CXXG02E
LED Indicator 14mm Prominent 2VDC IP67

LED Indicator 14mm Prominent 2VDC IP67

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-4187-ND Q14P6CXXG02E
Product Name Panel Indicators, Pilot Lights LED Indication
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Straight PC Pins
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 105225 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
Pilot Light - 938869 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details