APEM Components, Inc. Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem Q14P6BXXY02E

Description
LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem - 84AC6063 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem
84AC6063
Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem 84AC6063
LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, YEL, 3.3VDC; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AC6063
Product Name Led Panel Indicator, 14Mm, Yel, 3.3Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details