APEM Components, Inc. Led Indicator, Panel, 14Mm, Green, 2V; Led Colour Apem Q14P6BXXG02V

Description
LED INDICATOR, PANEL, 14MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Green, 2V; Led Colour Apem - 91Y6920 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 2V; Led Colour Apem
91Y6920
Led Indicator, Panel, 14Mm, Green, 2V; Led Colour Apem 91Y6920
LED INDICATOR, PANEL, 14MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 2V; LED Colour:Green; Operating Voltage:2VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6920
Product Name Led Indicator, Panel, 14Mm, Green, 2V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-430DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - 1497-XLVG34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details