APEM Components, Inc. Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem Q14P5CXXHR24E

Description
LED PANEL INDICATOR, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem - 46AC5243 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem
46AC5243
Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem 46AC5243
LED PANEL INDICATOR, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem - 65AH9457 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem
65AH9457
Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem 65AH9457
LED PANEL INDICATOR, RED, 14MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 14MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 46AC5243 65AH9457
Product Name Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Specs
LED Type Yellow; Yellow (x 10)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details