APEM Components, Inc. Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem Q14P5CXXHG24E

Description
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2200mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2200mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem - 46AC5241 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem
46AC5241
Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem 46AC5241
LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2200mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, GRN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2200mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46AC5241
Product Name Led Panel Indicator, 14Mm, Grn, 24Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details