PromBlkBez TriColor 12VDC IP67
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators Prominent Black Bezl 12VDC TriColor IP67
PANEL INDICATOR, RGB, 14MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P5BZZRGB12ECA | 679-4190-ND | Q14P5BZZRGB12ECA | 84AC6056 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators | Panel Indicator, Rgb, 14Mm, 12Vdc; Led Color Apem |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Rated Voltage | 12 volts | 12 volts | ||
| LED Color | Red; Green; Blue |