APEM Components, Inc. Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem Q14P5BXXHR24E

Description
LED PANEL INDICATOR, RED, 14MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 14MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem - 65AH9449 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem
65AH9449
Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem 65AH9449
LED PANEL INDICATOR, RED, 14MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 14MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site
Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem - 84AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem
84AC6053
Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem 84AC6053
LED PANEL INDICATOR, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 65AH9449 84AC6053
Product Name Led Panel Indicator, Red, 14Mm, 24Vdc Rohs Compliant Apem Led Panel Indicator, 14Mm, Red, 24Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details