APEM Components, Inc. Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem Q14P5BXXHR12E

Description
LED PANEL INDICATOR, 14MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 14MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem - 84AC6052 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem
84AC6052
Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem 84AC6052
LED PANEL INDICATOR, 14MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 14MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2800mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem - 65AH9448 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem
65AH9448
Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem 65AH9448
LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 14MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AC6052 65AH9448
Product Name Led Panel Indicator, 14Mm, Red, 12Vdc; Led Color Apem Led Panel Indicator, Red, 14Mm, 12Vdc Rohs Compliant Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - AA4040SGC - 114553-AA4040SGC - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 90 degrees
View Details
4 suppliers