APEM Components, Inc. Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem Q14P3CXXG24E

Description
PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem - 05W8227 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem
05W8227
Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem 05W8227
PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24VDC, WIRE LEAD; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8227
Product Name Panel Indicator, Green, 24Vdc, Wire Lead; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details