APEM Components, Inc. LED Indication Q14P3BXXB24E

Description
LED Indicator 14mm Prominent 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 14mm Prominent 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14P3BXXB24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P3BXXB24E
LED Indication Q14P3BXXB24E
LED Indicator 14mm Prominent 24VDC IP67

LED Indicator 14mm Prominent 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2874-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2874-ND
Panel Indicators, Pilot Lights 679-2874-ND
"LED Panel Indicator Blue Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Blue Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P3BXXB24E
LED Panel Mount Indicators Q14P3BXXB24E
LED Panel Mount Indicators Blue LED 24VDC 14mm Wire IP67

LED Panel Mount Indicators Blue LED 24VDC 14mm Wire IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14P3BXXB24E 679-2874-ND Q14P3BXXB24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
Rated Voltage 24 volts 24 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
PCB LED Indicators - 577221 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
View Details
2 suppliers