APEM Components, Inc. LED Indication Q14P3BXXB12E

Description
LED Indicator 14mm Prominent 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 14mm Prominent 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14P3BXXB12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P3BXXB12E
LED Indication Q14P3BXXB12E
LED Indicator 14mm Prominent 12VDC IP67

LED Indicator 14mm Prominent 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2880-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2880-ND
Panel Indicators, Pilot Lights 679-2880-ND
"LED Panel Indicator Blue Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Blue Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P3BXXB12E
LED Panel Mount Indicators Q14P3BXXB12E
LED Panel Mount Indicators Blue LED 12VDC 14mm Wire IP67

LED Panel Mount Indicators Blue LED 12VDC 14mm Wire IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14P3BXXB12E 679-2880-ND Q14P3BXXB12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
Rated Voltage 12 volts 12 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details