APEM Components, Inc. Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem Q14P1CXXY24

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem - 91Y6917 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem
91Y6917
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem 91Y6917
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6917
Product Name Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details