APEM Components, Inc. Led Panel Indicator, Yellow, 14Mm, 2.1V Rohs Compliant Apem Q14P1CXXY02E

Description
LED PANEL INDICATOR, YELLOW, 14MM, 2.1V ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 14MM, 2.1V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 14Mm, 2.1V Rohs Compliant Apem - 65AH9445 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 14Mm, 2.1V Rohs Compliant Apem
65AH9445
Led Panel Indicator, Yellow, 14Mm, 2.1V Rohs Compliant Apem 65AH9445
LED PANEL INDICATOR, YELLOW, 14MM, 2.1V ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 14MM, 2.1V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9445
Product Name Led Panel Indicator, Yellow, 14Mm, 2.1V Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
View Details