APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem Q14P1CXXW110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem - 15R9915 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
15R9915
Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem 15R9915
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 3.2V; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9915
Product Name Panel Mount Indicator, Led, 14Mm, White, 3.2V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details