APEM Components, Inc. Led Panel Indicator, White, 14Mm, 3.3V Rohs Compliant Apem Q14P1CXXW02E

Description
LED PANEL INDICATOR, WHITE, 14MM, 3.3V ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, WHITE, 14MM, 3.3V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, White, 14Mm, 3.3V Rohs Compliant Apem - 65AH9444 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, White, 14Mm, 3.3V Rohs Compliant Apem
65AH9444
Led Panel Indicator, White, 14Mm, 3.3V Rohs Compliant Apem 65AH9444
LED PANEL INDICATOR, WHITE, 14MM, 3.3V ROHS COMPLIANT: YES

LED PANEL INDICATOR, WHITE, 14MM, 3.3V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9444
Product Name Led Panel Indicator, White, 14Mm, 3.3V Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
3.0X2.0MM RED SMD LED - AA3021ES - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
3 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details