APEM Components, Inc. Panel Indicator, Red, 110Vac, Solder Lug; Led Color Apem Q14P1CXXSR110E

Description
PANEL INDICATOR, RED, 110VAC, SOLDER LUG; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:17cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 110VAC, SOLDER LUG; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:17cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 110Vac, Solder Lug; Led Color Apem - 81Y0262 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 110Vac, Solder Lug; Led Color Apem
81Y0262
Panel Indicator, Red, 110Vac, Solder Lug; Led Color Apem 81Y0262
PANEL INDICATOR, RED, 110VAC, SOLDER LUG; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:17cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 110VAC, SOLDER LUG; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:17cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 81Y0262
Product Name Panel Indicator, Red, 110Vac, Solder Lug; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details