APEM Components, Inc. Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem Q14P1CXXR12

Description
LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem - 91Y6911 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem
91Y6911
Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem 91Y6911
LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 12V; LED Colour:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6911
Product Name Led Indicator, Panel, 14Mm, Red, 12V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - SML-LX0603SRW-TR - 850737-SML-LX0603SRW-TR - Win Source Electronics
View Details
2 suppliers