APEM Components, Inc. Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem Q14P1CXXHY24E

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem - 91Y6910 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem
91Y6910
Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem 91Y6910
LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 24V; LED Colour:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6910
Product Name Led Indicator, Panel, 14Mm, Yellow, 24V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details