APEM Components, Inc. Led Indicator, Panel, 14Mm, Yellow, 220V; Led Colour Apem Q14P1CXXHY220E

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 220V; Led Colour Apem - 91Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 220V; Led Colour Apem
91Y6909
Led Indicator, Panel, 14Mm, Yellow, 220V; Led Colour Apem 91Y6909
LED INDICATOR, PANEL, 14MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 220V; LED Colour:Yellow; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6909
Product Name Led Indicator, Panel, 14Mm, Yellow, 220V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details