APEM Components, Inc. Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem Q14P1CXXHY12E

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem - 91Y6908 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem
91Y6908
Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem 91Y6908
LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6908
Product Name Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
3.2X1.6MM INFRARED SMD LED - AP3216F3C - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details