APEM Components, Inc. Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem Q14P1CXXHR24E

Description
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem - 91Y6907 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem
91Y6907
Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem 91Y6907
LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, RED, 24V; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6907
Product Name Led Indicator, Panel, 14Mm, Red, 24V; Led Colour Apem
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLPS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details