LED Indicator 14mm Prominent Chrome Hype
"LED Panel Indicator Orange Diffused 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators LED Indicator 14mm Prominent Chrome Hyper Orange 24VDC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P1CXXHO24E | 679-3693-ND | Q14P1CXXHO24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| LED Color | Orange | ||
| Terminal Type | Quick Connect / Blade |