APEM Components, Inc. Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem Q14P1CXXHG24E

Description
PANEL INDICATOR, 14MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem - 81Y0253 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem
81Y0253
Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem 81Y0253
PANEL INDICATOR, 14MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

PANEL INDICATOR, 14MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series RoHS Compliant: Yes

Supplier's Site
Led Indicator, Panel, 14Mm, Green, 24V; Led Colour Apem - 91Y6904 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 24V; Led Colour Apem
91Y6904
Led Indicator, Panel, 14Mm, Green, 24V; Led Colour Apem 91Y6904
LED INDICATOR, PANEL, 14MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 24V; LED Colour:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81Y0253 91Y6904
Product Name Panel Indicator, 14Mm, Green, 24Vdc; Led Color Apem Led Indicator, Panel, 14Mm, Green, 24V; Led Colour Apem
LED Type Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers