APEM Components, Inc. Led Indicator, Panel, 14Mm, Green, 12V; Led Colour Apem Q14P1CXXHG12E

Description
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Green, 12V; Led Colour Apem - 91Y6902 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Green, 12V; Led Colour Apem
91Y6902
Led Indicator, Panel, 14Mm, Green, 12V; Led Colour Apem 91Y6902
LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, GREEN, 12V; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:2.2cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6902
Product Name Led Indicator, Panel, 14Mm, Green, 12V; Led Colour Apem
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details