LED Indicator 14mm Prominent 12VDC IP67
"LED Panel Indicator Green Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"
14mm Prominent LED Indicator Green 12VDC
LED Panel Mount Indicators 12V Green Prominent
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P1CXXG12E | 679-1640-ND | 2873719 | Q14P1CXXG12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Width | 14 mm (0.5512 inch) | |||
| Rated Voltage | 12 volts | 12 volts | ||
| LED Color | Green | Green; Diffused |