APEM Components, Inc. LED Indication Q14P1CXXG06E

Description
LED Indicator 14mm Prominent 6VDC IP67
Request a Quote
Description
LED Indicator 14mm Prominent 6VDC IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14P1CXXG06E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P1CXXG06E
LED Indication Q14P1CXXG06E
LED Indicator 14mm Prominent 6VDC IP67

LED Indicator 14mm Prominent 6VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P1CXXG06E
LED Panel Mount Indicators Q14P1CXXG06E
LED Panel Mount Indicators Green LED 6VDC 14mm SLDR LUG IP67

LED Panel Mount Indicators Green LED 6VDC 14mm SLDR LUG IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14P1CXXG06E Q14P1CXXG06E
Product Name LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104547 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details