UB04KW015C is a square, PCB-mount indicator with a bright red LED and clear lens, designed to complement UB pushbuttons. It features a full-face illuminated cap, silver straight PC terminals, and operates within an ambient temperature range of -25°C to +50°C. The LED has a typical forward current of 20 mA and a forward voltage of 1.85 V. The housing is black, and the lens and diffuser are made of polycarbonate. Dimensions are 12.0 mm square with a 15.24 mm mounting footprint.
Complement to UB Pushbuttons
LED Panel Indicator Red 1.85V 30mA
Industrial Panel Mount Indicators / Switch Indicators SQUARE RED LED SOLDER LUG BODY ONLY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB04KW015C | 2300-UB04KW015C | UB04KW015C | UB04KW015C-ND | UB04KW015C |
| Product Name | Indicator | Indicators | LED Indication | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red | Red |