APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem Q14P1CXXB12E

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem - 15R9911 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem
15R9911
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem 15R9911
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9911
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details