APEM Components, Inc. Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem Q14P1CXXB12

Description
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem - 91Y6898 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem
91Y6898
Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem 91Y6898
LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, BLUE, 12V; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:540mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6898
Product Name Led Indicator, Panel, 14Mm, Blue, 12V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details