APEM Components, Inc. Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem Q14P1CXXB110E

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem - 15R9910 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem
15R9910
Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem 15R9910
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 3.2V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:280mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R9910
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 3.2V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR-56DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers