APEM Components, Inc. Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem Q14P1BXXY12

Description
LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem - 91Y6895 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem
91Y6895
Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem 91Y6895
LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, YELLOW, 12V; LED Colour:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:-; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6895
Product Name Led Indicator, Panel, 14Mm, Yellow, 12V; Led Colour Apem
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details