APEM Components, Inc. Led Indicator, Panel, 14Mm, Blue, 220V; Led Colour Apem Q14P1BXXSB220E

Description
LED INDICATOR, PANEL, 14MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 14MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 14Mm, Blue, 220V; Led Colour Apem - 91Y6893 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 14Mm, Blue, 220V; Led Colour Apem
91Y6893
Led Indicator, Panel, 14Mm, Blue, 220V; Led Colour Apem 91Y6893
LED INDICATOR, PANEL, 14MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes

LED INDICATOR, PANEL, 14MM, BLUE, 220V; LED Colour:Blue; Operating Voltage:220VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP67; Product Range:Q14 Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y6893
Product Name Led Indicator, Panel, 14Mm, Blue, 220V; Led Colour Apem
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular LED lamp - SLR-325DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers